Infineon Technologies AG RF FETs, MOSFETs BG 3230 E6327

Description
RF Mosfet 2 N-Channel (Dual) 5V 800MHz 24dB PG-SOT363-6
Request a Quote
Description
RF Mosfet 2 N-Channel (Dual) 5V 800MHz 24dB PG-SOT363-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel MOSFET for UHF and VHF tuners with a 5V supply, integrated bias network, and gate protection diodes in a SOT363 package. It features a maximum drain-source voltage of 8 V, continuous drain current of 25 mA, total power dissipation of 200 mW, and a channel temperature rating of 150 °C. The device offers a power gain of 24 dB at 800 MHz, a noise figure of 1.3 dB at 800 MHz, and an AGC range of 45 dB. It meets thermal resistance of ≤280 K/W and is marked with KBs or KIs depending on variant.

Datasheet Summary
Powered by GS/AI

Dual N-channel MOSFET for UHF and VHF tuners with a 5V supply, integrated bias network, and gate protection diodes in a SOT363 package. It features a maximum drain-source voltage of 8 V, continuous drain current of 25 mA, total power dissipation of 200 mW, and a channel temperature rating of 150 °C. The device offers a power gain of 24 dB at 800 MHz, a noise figure of 1.3 dB at 800 MHz, and an AGC range of 45 dB. It meets thermal resistance of ≤280 K/W and is marked with KBs or KIs depending on variant.

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BG3230E6327-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BG3230E6327-ND
RF FETs, MOSFETs BG3230E6327-ND
RF Mosfet 2 N-Channel (Dual) 5V 800MHz 24dB PG-SOT363-6

RF Mosfet 2 N-Channel (Dual) 5V 800MHz 24dB PG-SOT363-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BG3230E6327-ND
Product Name RF FETs, MOSFETs
Package Type 6-VSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details