Infineon Technologies AG MOSFET BSC014N03MS G

Description
MOSFET N-Ch 30V 100A TDSON-8 OptiMOS 3M
Description
MOSFET N-Ch 30V 100A TDSON-8 OptiMOS 3M
Datasheet
Datasheet Summary
Powered by GS/AI

The BSC014N03MS G is an N-channel MOSFET in a PG-TDSON-8 package, optimized for 5V driver applications in notebook, VGA, and point-of-load circuits. It has a drain-source breakdown voltage of 30 V, a continuous drain current of 100 A, and a maximum on-resistance of 1.75 mΩ at V_GS=4.5 V and 1.4 mΩ at V_GS=10 V. The device supports a pulsed drain current up to 400 A and can withstand a single-pulse avalanche energy of 340 mJ. Its gate-source voltage rating is ±20 V, and it features a thermal resistance from junction to case of 0.9 K/W (bottom) and 20 K/W (top). The transistor is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified per JEDEC standards. It is designed for high-frequency switching in SMPS applications with low gate charge and excellent FOM.

Datasheet Summary
Powered by GS/AI

The BSC014N03MS G is an N-channel MOSFET in a PG-TDSON-8 package, optimized for 5V driver applications in notebook, VGA, and point-of-load circuits. It has a drain-source breakdown voltage of 30 V, a continuous drain current of 100 A, and a maximum on-resistance of 1.75 mΩ at V_GS=4.5 V and 1.4 mΩ at V_GS=10 V. The device supports a pulsed drain current up to 400 A and can withstand a single-pulse avalanche energy of 340 mJ. Its gate-source voltage rating is ±20 V, and it features a thermal resistance from junction to case of 0.9 K/W (bottom) and 20 K/W (top). The transistor is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified per JEDEC standards. It is designed for high-frequency switching in SMPS applications with low gate charge and excellent FOM.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 100A TDSON-8 OptiMOS 3M

MOSFET N-Ch 30V 100A TDSON-8 OptiMOS 3M

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC014N03MS G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

40V 75A MOSFET Transistor - 278-BUK7105-40AIE,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 272000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers
MOSFETs - 1464727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
 - 1ED3251MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details