Amphenol Corporation RF Coaxial Cable Mount Connector 134104

Description
QMA Straight Crimp Plug LMR-240 50 Ohm
Request a Quote Datasheet
Description
QMA Straight Crimp Plug LMR-240 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 134104 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
134104
RF Coaxial Cable Mount Connector 134104
QMA Straight Crimp Plug LMR-240 50 Ohm

QMA Straight Crimp Plug LMR-240 50 Ohm

Supplier's Site
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 134104 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
134104
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 134104
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)

Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)

Buy Now
Coaxial Connector (RF) Assemblies - ARF2957-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2957-ND
Coaxial Connector (RF) Assemblies ARF2957-ND
QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Qma Straight Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm / Individual Bag Amphenol Rf - 54X1587 - Newark, An Avnet Company
Chicago, IL, United States
Qma Straight Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm / Individual Bag Amphenol Rf
54X1587
Qma Straight Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm / Individual Bag Amphenol Rf 54X1587
QMA Straight Crimp Plug RG-8X Times LMR-240 Optimized 50 Ohm / Individual Bag

QMA Straight Crimp Plug RG-8X Times LMR-240 Optimized 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 134104 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
134104
RF Connectors / Coaxial Connectors 134104
RF Connectors / Coaxial Connectors STRT PLUG LMR 240

RF Connectors / Coaxial Connectors STRT PLUG LMR 240

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 134104 134104 ARF2957-ND 54X1587 134104
Product Name RF Coaxial Cable Mount Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies Qma Straight Crimp Plug Rg-8X Times Lmr-240 Optimized 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type SMB
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details