Amphenol RF RF Coaxial Cable Mount Connector 134106

Description
QMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
Request a Quote Datasheet
Description
QMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 134106 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
134106
RF Coaxial Cable Mount Connector 134106
QMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead

QMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2958-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2958-ND
Coaxial Connector (RF) Assemblies ARF2958-ND
QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Qma Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 63W2917 - Newark, An Avnet Company
Chicago, IL, United States
Qma Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 Bulkhead 50 Ohm / Individual Bag Amphenol Rf
63W2917
Qma Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 Bulkhead 50 Ohm / Individual Bag Amphenol Rf 63W2917
QMA Straight Crimp Jack RG-58 RG-141 Times LMR-195 Bulkhead 50 Ohm / Individual Bag

QMA Straight Crimp Jack RG-58 RG-141 Times LMR-195 Bulkhead 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 134106 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
134106
RF Connectors / Coaxial Connectors 134106
RF Connectors / Coaxial Connectors STR Crimp JK RG-58 LMR-195, 50 Ohm

RF Connectors / Coaxial Connectors STR Crimp JK RG-58 LMR-195, 50 Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 134106 ARF2958-ND 63W2917 134106
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Qma Straight Crimp Jack Rg-58 Rg-141 Times Lmr-195 Bulkhead 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5464572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connector Launchers - 1052646-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
4 suppliers
Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details