Amphenol Corporation Precision (APC) RF Connector 131-91050

Description
Precision APC-7 Coaxial for 7mm Airline Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Precision APC-7 Coaxial for 7mm Airline Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision (APC) RF Connector - 131-91050 - Amphenol RF
Danbury, CT, USA
Precision (APC) RF Connector
131-91050
Precision (APC) RF Connector 131-91050
Precision APC-7 Coaxial for 7mm Airline Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Precision APC-7 Coaxial for 7mm Airline
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 131-91050 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
131-91050
RF Coaxial Cable Mount Connector 131-91050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Apc-7 Precision Conn / Amphenol Rf - 51M2690 - Newark, An Avnet Company
Chicago, IL, United States
Apc-7 Precision Conn / Amphenol Rf
51M2690
Apc-7 Precision Conn / Amphenol Rf 51M2690
APC-7 PRECISION CONN /

APC-7 PRECISION CONN /

Supplier's Site
RF Connectors / Coaxial Connectors - 131-91050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
131-91050
RF Connectors / Coaxial Connectors 131-91050
RF Connectors / Coaxial Connectors PREC CONN

RF Connectors / Coaxial Connectors PREC CONN

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 131-91050 131-91050 51M2690 131-91050
Product Name Precision (APC) RF Connector RF Coaxial Cable Mount Connector Apc-7 Precision Conn / Amphenol Rf RF Connectors / Coaxial Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1059617-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2177778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details