Vishay Precision Group Schottky Diodes & Rectifiers VS-MBRA140-M3/5AT

Description
Diode Schottky 1A 60V DO204AL
Request a Quote Datasheet
Description
Diode Schottky 1A 60V DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000886
Schottky Diodes & Rectifiers 7000886
Diode Schottky 1A 60V DO204AL

Diode Schottky 1A 60V DO204AL

Supplier's Site
Schottky Diodes & Rectifiers - 7000886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000886P
Schottky Diodes & Rectifiers 7000886P
Diode Schottky 1A 60V DO204AL

Diode Schottky 1A 60V DO204AL

Supplier's Site
Schottky Diodes & Rectifiers - 1652424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652424
Schottky Diodes & Rectifiers 1652424
Diode Schottky 1A 60V DO204AL

Diode Schottky 1A 60V DO204AL

Supplier's Site
Schottky 40V Diode and Rectifier - 280-VS-MBRA140-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
280-VS-MBRA140-M3/5AT
Schottky 40V Diode and Rectifier 280-VS-MBRA140-M3/5AT
Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN Product overview: VS-MBRA140-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRA140-M3/5A T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN Product overview: VS-MBRA140-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRA140-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-MBRA140-M3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-MBRA140-M3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-MBRA140-M3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBRA140-M3/5AT
Schottky Diodes & Rectifiers VS-MBRA140-M3/5AT
Schottky Diodes & Rectifiers Schottky - SMA-e3

Schottky Diodes & Rectifiers Schottky - SMA-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRA140-M3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRA140-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRA140-M3/5AT
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 7000886 7000886P 280-VS-MBRA140-M3/5AT 112-VS-MBRA140-M3/5ATDKR-ND VS-MBRA140-M3/5AT VS-MBRA140-M3/5AT
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 40V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma) DO-214AC DO-214AC SMA
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data