Diode Standard, Reverse Polarity 200V 8A Through Hole TO-220AC
Rectifiers 200V 8A TO-220 Fred Pt
DIODE GP 200V 8A TO220AC
RECTIFIER, SINGLE, 8A, 200V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):8A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-MUR820-M3GI-ND | VS-MUR820-M3 | VS-MUR820-M3 | 68AC5577 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 8A, 200V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-220AC-2 | TO-220 | ||
| Life Cycle Stage | Active | |||
| VF | 0.9750 volts | 0.9750 volts |