Vishay Precision Group Schottky 10A 100V Diode and Rectifier VS-MBR20100CT-1-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-262AA, Product overview: VS-MBR20100CT-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR20100CT-1- M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-262AA, Product overview: VS-MBR20100CT-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR20100CT-1- M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 100V Diode and Rectifier - 280-VS-MBR20100CT-1-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 100V Diode and Rectifier
280-VS-MBR20100CT-1-M3
Schottky 10A 100V Diode and Rectifier 280-VS-MBR20100CT-1-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-262AA, Product overview: VS-MBR20100CT-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR20100CT-1- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-262AA, Product overview: VS-MBR20100CT-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR20100CT-1-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-MBR20100CT-1-M3 - 1072423-VS-MBR20100CT-1-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBR20100CT-1-M3
1072423-VS-MBR20100CT-1-M3
Diodes, Rectifiers - Arrays - VS-MBR20100CT-1-M3 1072423-VS-MBR20100CT-1-M3
Manufacturer: Vishay Win Source Part Number: 1072423-VS-MBR20100C T-1-M3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1072423-VS-MBR20100CT-1-M3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Diode Arrays - VS-MBR20100CT-1-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Schottky Rectifier, Dual, 100V, To-262Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 65AC4217 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 100V, To-262Aa; Repetitive Reverse Voltage Vrrm Max Vishay
65AC4217
Schottky Rectifier, Dual, 100V, To-262Aa; Repetitive Reverse Voltage Vrrm Max Vishay 65AC4217
SCHOTTKY RECTIFIER, DUAL, 100V, TO-262AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262AA; No. of Pins:3Pins; Forward Voltage VF Max:950mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 100V, TO-262AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262AA; No. of Pins:3Pins; Forward Voltage VF Max:950mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBR20100CT-1-M3
Schottky Diodes & Rectifiers VS-MBR20100CT-1-M3
Schottky Diodes & Rectifiers Schottky - TO-262-e3

Schottky Diodes & Rectifiers Schottky - TO-262-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR20100CT-1-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR20100CT-1-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR20100CT-1-M3
DIODE ARR SCHOT 100V 10A TO262-3

DIODE ARR SCHOT 100V 10A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 280-VS-MBR20100CT-1-M3 1072423-VS-MBR20100CT-1-M3 VS-MBR20100CT-1-M3-ND 65AC4217 VS-MBR20100CT-1-M3 VS-MBR20100CT-1-M3
Product Name Schottky 10A 100V Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MBR20100CT-1-M3 Diode Arrays Schottky Rectifier, Dual, 100V, To-262Aa; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.8000 volts 0.9500 volts 0.8000 volts
Unlock Full Specs
to access all available technical data