Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECTIFIER, DUAL, 45V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:840mV; RoHS Compliant: Yes
DIODE ARR SCHOT 35V 7.5A TO263AB
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-MBRB1545CT-M3-ND | 68AC5562 | VS-MBRB1545CT-M3 | VS-MBRB1545CT-M3 |
| Product Name | Diode Arrays | Schottky Rectifier, Dual, 45V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | ||
| Rectifier Configuration / Technology | Schottky |