Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 20V 1A DO214AC Product overview: VS-MBRA120TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRA120TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 101835-VS-MBRA120TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 20V 1A DO214AC
DIODE RECTIFIER, SCHOTTKY, 1A, 20V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-MBRA120TRPBFTR-ND | 280-VS-MBRA120TRPBF | 101835-VS-MBRA120TRPBF | VS-MBRA120TRPBF | 29X0574 | VS-MBRA120TRPBF |
| Product Name | Single Diodes | Schottky 20V 1A Diode and Rectifier | Diodes, Rectifiers - Single - VS-MBRA120TRPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Rectifier, Schottky, 1A, 20V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | Tape & Reel (TR) | SMA; SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Obsolete(EOL) | Removed |