DIODE STANDARD 200V 15A TO263AB
DIODE GEN PURP 200V 15A TO263AB
Diode Standard 200V 15A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 200V 15A TO263AB
Rectifiers 200V 15A IF (TO-263AB) 200A IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-MURB1520TRL-M3DKR-ND | VS-MURB1520TRL-M3 | VS-MURB1520TRL-M3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |