DIODE ARRAY SCHOTTKY 50V 3A DPAK Product overview: VS-MBRD650CTTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBRD650CTTRPB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799234-VS-MBRD650CTT
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 50V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Part Status: Obsolete(EOL)
Family Name: VS-MBRD650CT
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): MBRD650CTG; NRVBD640CTG; MBRD650CTT4G; NRVBD650CTG;
Introduction Date: November 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 50V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-MBRD650CTTRPBF | 799234-VS-MBRD650CTTRPBF | VS-MBRD650CTTRPBF-ND | VS-MBRD650CTTRPBF |
| Product Name | Schottky 50V 3A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-MBRD650CTTRPBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6500 volts | 0.6500 volts |