Bridge Rectifier Single Phase Standard 1kV Through Hole D-72
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777970-VS-KBPC1005
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, D-72
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Family Name: VS-KBPC1005
Categories: Discrete Semiconductor Products
Manufacturer Package: D-72
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Bridge Rectifier Diode, Product overview: VS-KBPC1005 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC1005 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 3A D-72
Bridge Rectifiers 50 Volt 3.0 Amp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-KBPC1005-ND | 777970-VS-KBPC1005 | 299-VS-KBPC1005 | VS-KBPC1005 | VS-KBPC1005 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - VS-KBPC1005 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-Square, KBPC-1 | Bulk | D-72 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts |