Vishay Intertechnology, Inc. Schottky 2A 30V Diode and Rectifier VSKY20301608-G4-08

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, Product overview: VSKY20301608-G4-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSKY20301608-G4- 08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, Product overview: VSKY20301608-G4-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSKY20301608-G4- 08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 30V Diode and Rectifier - 280-VSKY20301608-G4-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 30V Diode and Rectifier
280-VSKY20301608-G4-08
Schottky 2A 30V Diode and Rectifier 280-VSKY20301608-G4-08
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, Product overview: VSKY20301608-G4-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSKY20301608-G4- 08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon, Product overview: VSKY20301608-G4-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSKY20301608-G4-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VSKY20301608-G4-08 - 903017-VSKY20301608-G4-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VSKY20301608-G4-08
903017-VSKY20301608-G4-08
Diodes, Rectifiers - Single - VSKY20301608-G4-08 903017-VSKY20301608-G4-08
Manufacturer: Vishay Win Source Part Number: 903017-VSKY20301608- G4-08 Features: Diode Schottky 30 V 2A Surface Mount CLP1608-2L Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: VSKY20301608 Categories: Discrete Semiconductor Products Case / Package: CLP1608-2L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VSKY20301608-G4-08-N D, VSKY20301608-G4-08GI TR, 112-VSKY20301608-G4- 08DKR, 112-VSKY20301608-G4- 08CT, Q10298268, 112-VSKY20301608-G4- 08TR, VSKY20301608-G4-08GI CT, VSKY20301608-G4-08GI CT-ND, VSKY20301608-G4-08GI TR-ND

Manufacturer: Vishay
Win Source Part Number: 903017-VSKY20301608-G4-08
Features: Diode Schottky 30 V 2A Surface Mount CLP1608-2L
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VSKY20301608
Categories: Discrete Semiconductor Products
Case / Package: CLP1608-2L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSKY20301608-G4-08-ND, VSKY20301608-G4-08GITR, 112-VSKY20301608-G4-08DKR, 112-VSKY20301608-G4-08CT, Q10298268, 112-VSKY20301608-G4-08TR, VSKY20301608-G4-08GICT, VSKY20301608-G4-08GICT-ND, VSKY20301608-G4-08GITR-ND

Buy Now Datasheet
Single Diodes - 112-VSKY20301608-G4-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount CLP1608-2L

Diode Schottky 30V 2A Surface Mount CLP1608-2L

Buy Now Datasheet
Single Diodes - 112-VSKY20301608-G4-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount CLP1608-2L

Diode Schottky 30V 2A Surface Mount CLP1608-2L

Buy Now Datasheet
Single Diodes - 112-VSKY20301608-G4-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount CLP1608-2L

Diode Schottky 30V 2A Surface Mount CLP1608-2L

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSKY20301608-G4-08
Schottky Diodes & Rectifiers VSKY20301608-G4-08
Schottky Diodes & Rectifiers 30V Vrrm 375pF 500mV at 2.0A

Schottky Diodes & Rectifiers 30V Vrrm 375pF 500mV at 2.0A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSKY20301608-G4-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSKY20301608-G4-08
Discrete Semiconductor Products - Diodes - Rectifiers VSKY20301608-G4-08
DIODE SCHOTTKY 30V 2A CLP1608-2L

DIODE SCHOTTKY 30V 2A CLP1608-2L

Supplier's Site
Single Diodes VSKY20301608-G4-08
DIODE SCHOTTKY 30V 2A CLP1608-2L

DIODE SCHOTTKY 30V 2A CLP1608-2L

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-VSKY20301608-G4-08 903017-VSKY20301608-G4-08 112-VSKY20301608-G4-08CT-ND VSKY20301608-G4-08 VSKY20301608-G4-08 VSKY20301608-G4-08
Product Name Schottky 2A 30V Diode and Rectifier Diodes, Rectifiers - Single - VSKY20301608-G4-08 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data