Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 129824-VS-MUR2020CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE ARRAY GP 200V 10A TO220-3 Product overview: VS-MUR2020CTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MUR2020CTPBF can be used for catalog matching and distributor lookup.
ULTRAFAST RECTIFIER COMMON CATHODE 20A TO220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:850mV; Reverse Recovery Time:25ns; No. of Pins:3 Pin RoHS Compliant: Yes
DIODE ARRAY GP 200V 10A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MUR2020CTPBF-ND | 129824-VS-MUR2020CTPBF | 286-VS-MUR2020CTPBF | 63J7982 | VS-MUR2020CTPBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-MUR2020CTPBF | 200V 10A TO220 Diode and Rectifier | Ultrafast Rectifier Common Cathode 20A To220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220 | |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed |