Win Source Part Number: 1366748-VS-MURB2020C
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
Base Product Number: MURB2020
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 16 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 15 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
DIODE ARRAY GP 200V 10A TO263AB
DIODE ARRAY GP 200V 10A TO263AB
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-MURB2020CTL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MURB2020CTL-
DIODE ARRAY GP 200V 10A TO263AB
Rectifiers 200V 2 x 10A IF (TO-263AB) 100A IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1366748-VS-MURB2020CTL-M3 | 112-VS-MURB2020CTL-M3DKR-ND | 2085-VS-MURB2020CTL-M3 | VS-MURB2020CTL-M3 | VS-MURB2020CTL-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | 10A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | ||||
| IR | 0.0150 mA | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |