Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes VSS8D5M12-M3/H

Description
Win Source Part Number: 1367185-VSS8D5M12-M3 /H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: eSMP®, TMBS® Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SlimSMAW (DO-221AD) Base Product Number: S8D5 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2.2A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 2.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 350 µA @ 120 V Capacitance @ Vr, F: 460pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367185-VSS8D5M12-M3 /H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: eSMP®, TMBS® Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SlimSMAW (DO-221AD) Base Product Number: S8D5 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2.2A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 2.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 350 µA @ 120 V Capacitance @ Vr, F: 460pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367185-VSS8D5M12-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367185-VSS8D5M12-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367185-VSS8D5M12-M3/H
Win Source Part Number: 1367185-VSS8D5M12-M3 /H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: eSMP®, TMBS® Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SlimSMAW (DO-221AD) Base Product Number: S8D5 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2.2A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 2.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 350 µA @ 120 V Capacitance @ Vr, F: 460pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C

Win Source Part Number: 1367185-VSS8D5M12-M3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: eSMP®, TMBS®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SlimSMAW (DO-221AD)
Base Product Number: S8D5
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2.2A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 2.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 350 µA @ 120 V
Capacitance @ Vr, F: 460pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2190402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190402
Schottky Diodes & Rectifiers 2190402
Vishay VSS8D5M12-M3/H Schottky Barrier

Vishay VSS8D5M12-M3/H Schottky Barrier

Supplier's Site
Schottky Diodes & Rectifiers - 2190402P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190402P
Schottky Diodes & Rectifiers 2190402P
Vishay VSS8D5M12-M3/H Schottky Barrier

Vishay VSS8D5M12-M3/H Schottky Barrier

Supplier's Site
Schottky Diodes & Rectifiers - 2190401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190401
Schottky Diodes & Rectifiers 2190401
Vishay VSS8D5M12-M3/H Schottky Barrier

Vishay VSS8D5M12-M3/H Schottky Barrier

Supplier's Site
Schottky 120V 5A Diode and Rectifier - 280-VSS8D5M12-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 120V 5A Diode and Rectifier
280-VSS8D5M12-M3/H
Schottky 120V 5A Diode and Rectifier 280-VSS8D5M12-M3/H
Diode Schottky 120V 5A 2-Pin SlimSMAW T/R Product overview: VSS8D5M12-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSS8D5M12-M3/H can be used for catalog matching and distributor lookup.

Diode Schottky 120V 5A 2-Pin SlimSMAW T/R Product overview: VSS8D5M12-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSS8D5M12-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VSS8D5M12-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2.2A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 100V 2.2A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Single Diodes - 112-VSS8D5M12-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2.2A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 100V 2.2A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Single Diodes - 112-VSS8D5M12-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2.2A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 100V 2.2A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSS8D5M12-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSS8D5M12-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSS8D5M12-M3/H
DIODE SCHOTT 100V 2.2A SLIMSMAW

DIODE SCHOTT 100V 2.2A SLIMSMAW

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSS8D5M12-M3/H
Schottky Diodes & Rectifiers VSS8D5M12-M3/H
Schottky Diodes & Rectifiers 120V 5A TMBS M Type with low leakage current in SlimSMAW for commercial application

Schottky Diodes & Rectifiers 120V 5A TMBS M Type with low leakage current in SlimSMAW for commercial application

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1367185-VSS8D5M12-M3/H 2190402 280-VSS8D5M12-M3/H 112-VSS8D5M12-M3/HTR-ND VSS8D5M12-M3/H VSS8D5M12-M3/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Schottky 120V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.6200 volts 0.6200 volts
VR 100 volts
IR 0.3500 mA
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data