Vishay Intertechnology, Inc. Single Diodes VS-MBRD320TRPBF

Description
Diode Schottky 20V 3A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-MBRD320TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-MBRD320TRPBF-ND
Single Diodes VS-MBRD320TRPBF-ND
Diode Schottky 20V 3A Surface Mount D-PAK (TO-252AA)

Diode Schottky 20V 3A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Schottky 20V 3A DPAK Diode and Rectifier - 280-VS-MBRD320TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A DPAK Diode and Rectifier
280-VS-MBRD320TRPBF
Schottky 20V 3A DPAK Diode and Rectifier 280-VS-MBRD320TRPBF
DIODE SCHOTTKY 20V 3A DPAK Product overview: VS-MBRD320TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD320TRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A DPAK Product overview: VS-MBRD320TRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRD320TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-MBRD320TRPBF - 1072602-VS-MBRD320TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-MBRD320TRPBF
1072602-VS-MBRD320TRPBF
Diodes, Rectifiers - Single - VS-MBRD320TRPBF 1072602-VS-MBRD320TRPBF
Manufacturer: Vishay Win Source Part Number: 1072602-VS-MBRD320TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 189pF @ 5V, 1MHz Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1072602-VS-MBRD320TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 189pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBRD320TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBRD320TRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBRD320TRPBF
DIODE SCHOTTKY 20V 3A DPAK

DIODE SCHOTTKY 20V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-MBRD320TRPBF-ND 280-VS-MBRD320TRPBF 1072602-VS-MBRD320TRPBF VS-MBRD320TRPBF
Product Name Single Diodes Schottky 20V 3A DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-MBRD320TRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data