Bridge Rectifier Diode, Product overview: VS-KBPC602 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC602 can be used for catalog matching and distributor lookup.
Bridge rectifier,KBPC602 6A 200V
Bridge rectifier,KBPC602 6A 200V
Bridge Rectifier Single Phase Standard 200V Through Hole D-72
Bridge Rectifiers RECOMMENDED ALT 844-KBPC602PBF
BRIDGE RECT 1PHASE 200V 6A D-72
BRIDGE 1-PH KBPC6 200V 6A 150C
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-VS-KBPC602 | 2278485 | KBPC602-ND | VS-KBPC602 | VS-KBPC602 | VS-KBPC602 |
| Product Name | Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | D 72 | 4-Square, D-72 | D-72 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 6 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |