Bridge Rectifer 3A 100V D-46
Bridge Rectifier Diode, Product overview: VS-KBPC101 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC101 can be used for catalog matching and distributor lookup.
BRIDGE RECTIFIER 100V 3.0A D-46
Bridge Rectifiers 100 Volt 3.0 Amp
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-KBPC101-ND | 7005478 | 7005478P | 299-VS-KBPC101 | VS-KBPC101 | VS-KBPC101 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||
| Package | 4-Square, KBPC-1 | D 46 | D-46 | Bulk | D-46 | |
| Tj | -40 to 150 C (-40 to 302 F) | 150 C (302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |