Vishay Precision Group Diode Arrays VS-MUR1020CT-N3

Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-MUR1020CT-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-VS-MUR1020CT-N3
Diode and Rectifier 280-VS-MUR1020CT-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MUR1020CT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1020CT-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MUR1020CT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1020CT-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-MUR1020CT-N3 - 808555-VS-MUR1020CT-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MUR1020CT-N3
808555-VS-MUR1020CT-N3
Diodes, Rectifiers - Arrays - VS-MUR1020CT-N3 808555-VS-MUR1020CT-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808555-VS-MUR1020CT- N3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 990mV at 5A Current - Reverse Leakage at Vr: 10μA at 200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808555-VS-MUR1020CT-N3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 990mV at 5A
Current - Reverse Leakage at Vr: 10μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MUR1020CT-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MUR1020CT-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MUR1020CT-N3
DIODE ARRAY GP 200V 5A TO220-3

DIODE ARRAY GP 200V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-MUR1020CT-N3-ND 280-VS-MUR1020CT-N3 808555-VS-MUR1020CT-N3 VS-MUR1020CT-N3
Product Name Diode Arrays Diode and Rectifier Diodes, Rectifiers - Arrays - VS-MUR1020CT-N3 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 Rail/Tube TO-220
RoHS Compliant RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data