Win Source Part Number: 1081150-VS-MUR2020CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 16 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 15 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-MUR2020CT-M3GI,VS
Base Product Number: MUR2020
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-220AB, Product overview: VS-MUR2020CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR2020CT-M3 can be used for catalog matching and distributor lookup.
Rectifiers 200V 20A TO-220 Fred Pt
DIODE FRED 200V 10A TO220AB
DIODE ARRAY GP 200V 10A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1081150-VS-MUR2020CT-M3 | VS-MUR2020CT-M3GI-ND | 280-VS-MUR2020CT-M3 | VS-MUR2020CT-M3 | VS-MUR2020CT-M3 | VS-MUR2020CT-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 10A 200V Diode and Rectifier | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0150 mA | 0.0150 mA | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |