Manufacturer: Vishay
Win Source Part Number: 106456-VS-MBRS130LTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)
Vishay VS-MBRS130L-M3/5BT Diode
Vishay VS-MBRS130L-M3/5BT Diode
Vishay VS-MBRS130LTRPBF Diode
DIODE SCHOTTKY 30V 1A DO214AA Product overview: VS-MBRS130LTRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS130LTRPBF
DIODE SCHOTTKY 30V 1A DO214AA
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 106456-VS-MBRS130LTRPBF | VS-MBRS130LTRPBFTR-ND | 301906 | 301906P | 280-VS-MBRS130LTRPBF | VS-MBRS130LTRPBF |
| Product Name | Diodes, Rectifiers - Single - VS-MBRS130LTRPBF | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 30V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete(EOL) | Removed | ||||
| Package | SMB; SMB | Do-214aa (smb) | DO-214AA | Tape & Reel (TR) | ||
| VF | 0.4200 volts | 0.4200 volts |