Diode Schottky 45V 10A Through Hole TO-220AC
DIODE SCHOTTKY 45V 10A TO220AC
SCHOTTKY RECTIFIER, SINGLE, 45V, TO220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single
Schottky Diodes & Rectifiers 45V 10A IF Single TO-220AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VS-MBR1045-M3-ND | VS-MBR1045-M3 | 68AC5566 | VS-MBR1045-M3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 45V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 0.8400 volts | |||
| Rectifier Configuration / Technology | Schottky |