Diode Schottky 150V 1.9A Surface Mount SlimSMAW (DO-221AD)
Schottky Diodes & Rectifiers 150V 3A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified
DIODE SCHOTT 150V 1.9A SLIMSMAW
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 112-VSS8D3M15HM3/ITR-ND | VSS8D3M15HM3/I | VSS8D3M15HM3/I |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |