DIODE ARR SCHOTT 90V 10A TO220-3 Product overview: VS-MBR2090CT-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR2090CT-N3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 1072450-VS-MBR2090CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 90V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE ARR SCHOTT 90V 10A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-MBR2090CT-N3 | VS-MBR2090CT-N3-ND | 1072450-VS-MBR2090CT-N3 | VS-MBR2090CT-N3 |
| Product Name | 90V 10A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-MBR2090CT-N3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |