DIODE ARRAY GP 200V 8A TO263AB
DIODE ARRAY GP 200V 8A TO263AB
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RECTIFIER, DUAL, 16A, 200V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:975mV; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes
Rectifiers 200V 2 x 8A IF (TO-263AB) 100A IFSM
DIODE ARRAY GP 200V 8A TO263AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-MURB1620CTL-M3DKR-ND | 68AC5574 | VS-MURB1620CTL-M3 | VS-MURB1620CTL-M3 |
| Product Name | Diode Arrays | Rectifier, Dual, 16A, 200V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB-3 | D2PAK | |
| RoHS Compliant | RoHS |