Diode Schottky 40V 3A Surface Mount TO-252, (D-Pak)
Manufacturer: Vishay
Win Source Part Number: 903021-VS-MBRD340-M3
Features: Diode Schottky 40 V 3A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Family Name: MBRD340
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 40 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-MBRD340-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MBRD340-M3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A TO252
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-VS-MBRD340-M3-ND | 903021-VS-MBRD340-M3 | 2085-VS-MBRD340-M3 | VS-MBRD340-M3 | VS-MBRD340-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-MBRD340-M3 | 40 V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package | TO-252, (D-Pak) | TO-252-3 | DPAK | TO-252AA | |
| RoHS Compliant | RoHS |