Rectifier Diode, 1 Phase, 2 Element, 5A, 200V V(RRM), Silicon, TO-262AA, Product overview: VS-MURB1020CT-1HM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MURB1020CT-1
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 790274-VS-MURB1020CT
Series: Automotive, AEC-Q101, FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Standard
Reverse Recovery Time (trr): 24ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: VS-MURB1020CT-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262AA
Voltage - Forward (Vf) (Maximum) @ If: 990mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): STPR1020CR; STPR1020CRC-TR;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARRAY GP 200V 5A TO262AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 2085-VS-MURB1020CT-1HM3 | 790274-VS-MURB1020CT-1HM3 | VS-MURB1020CT-1HM3-ND | VS-MURB1020CT-1HM3 | VS-MURB1020CT-1HM3 |
| Product Name | 5A 200V Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-MURB1020CT-1HM3 | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9900 volts | 0.9900 volts | |||
| VR | 200 volts |