Vishay Precision Group Bridge Rectifiers - VS-KBPC6005PBF VS-KBPC6005PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777979-VS-KBPC6005PB F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 4-Square, D-72 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 10μA @ 50V Categories: Discrete Semiconductor Products Manufacturer Package: D-72 Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777979-VS-KBPC6005PB F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 4-Square, D-72 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 10μA @ 50V Categories: Discrete Semiconductor Products Manufacturer Package: D-72 Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VS-KBPC6005PBF - 777979-VS-KBPC6005PBF - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VS-KBPC6005PBF
777979-VS-KBPC6005PBF
Bridge Rectifiers - VS-KBPC6005PBF 777979-VS-KBPC6005PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 777979-VS-KBPC6005PB F Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 4-Square, D-72 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Current - Reverse Leakage @ Vr: 10μA @ 50V Categories: Discrete Semiconductor Products Manufacturer Package: D-72 Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 777979-VS-KBPC6005PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-Square, D-72
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Categories: Discrete Semiconductor Products
Manufacturer Package: D-72
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
6A 50V Diode and Rectifier - 299-VS-KBPC6005PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 50V Diode and Rectifier
299-VS-KBPC6005PBF
6A 50V Diode and Rectifier 299-VS-KBPC6005PBF
BRIDGE RECTIFIER, 6A, 50V Product overview: VS-KBPC6005PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC6005PBF can be used for catalog matching and distributor lookup.

BRIDGE RECTIFIER, 6A, 50V Product overview: VS-KBPC6005PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC6005PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - VS-KBPC6005PBFGI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VS-KBPC6005PBFGI-ND
Bridge Rectifiers VS-KBPC6005PBFGI-ND
Bridge Rectifier Single Phase Standard 50V Through Hole D-72

Bridge Rectifier Single Phase Standard 50V Through Hole D-72

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-KBPC6005PBF
Bridge Rectifiers VS-KBPC6005PBF
Bridge Rectifiers RECOMMENDED ALT 844-KBPC6005

Bridge Rectifiers RECOMMENDED ALT 844-KBPC6005

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-KBPC6005PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-KBPC6005PBF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-KBPC6005PBF
BRIDGE RECT 1PHASE 50V 6A D-72

BRIDGE RECT 1PHASE 50V 6A D-72

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 777979-VS-KBPC6005PBF 299-VS-KBPC6005PBF VS-KBPC6005PBFGI-ND VS-KBPC6005PBF VS-KBPC6005PBF
Product Name Bridge Rectifiers - VS-KBPC6005PBF 6A 50V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
IR 0.0100 mA
Tj -40 to 150 C (-40 to 302 F) -55 C (-67 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Bulk 4-Square, D-72 D-72
Unlock Full Specs
to access all available technical data