DIODE ARRAY GP 200V 3A DPAK
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 3A DPAK
Manufacturer: Vishay
Win Source Part Number: 1081186-VS-MURD620CT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RF601B2D; SPX-62S-T; VS-6CWH02FNTRLPbF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
DIODE 6 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, Rectifier Diode Product overview: VS-MURD620CTTRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MURD620CTTRL-
DIODE ARRAY GP 200V 3A DPAK
Rectifiers 200 Volt 6.0 Amp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-MURD620CTTRL-M3DKR-ND | 1081186-VS-MURD620CTTRL-M3 | 280-VS-MURD620CTTRL-M3 | VS-MURD620CTTRL-M3 | VS-MURD620CTTRL-M3 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-MURD620CTTRL-M3 | 6 A 200 V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA | Tape and Reel | DPAK | D-PAK |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |