Diode Standard 200V 15A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 200V 15A TO263AB Product overview: VS-MURB1520TRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MURB1520TRLPB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 790275-VS-MURB1520TR
Series: FRED Pt
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-MURB1520
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BYW81G-200; STTH2002G; STTH2002G-TR; VS-MURB1520TRPBF;
Introduction Date: March 25, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 800
DIODE GEN PURP 200V 15A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-MURB1520TRLPBFTR-ND | 280-VS-MURB1520TRLPBF | 790275-VS-MURB1520TRLPBF | VS-MURB1520TRLPBF |
| Product Name | Single Diodes | 200V 15A Diode and Rectifier | Diodes, Rectifiers - Single - VS-MURB1520TRLPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape & Reel (TR) | D2PAK | ||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts |