Vishay Precision Group Diode and Rectifier VS-MBR6045WT-N3

Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MBR6045WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR6045WT-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MBR6045WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR6045WT-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-VS-MBR6045WT-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-MBR6045WT-N3
Diode and Rectifier 280-VS-MBR6045WT-N3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MBR6045WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR6045WT-N3 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-MBR6045WT-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR6045WT-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-MBR6045WT-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-MBR6045WT-N3 - 1279879-VS-MBR6045WT-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-MBR6045WT-N3
1279879-VS-MBR6045WT-N3
Diodes, Rectifiers - Arrays - VS-MBR6045WT-N3 1279879-VS-MBR6045WT-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279879-VS-MBR6045WT -N3 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: VS-MBR6045WT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-247AC Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBR6040PT-7; MBR6040PT-F; MBR6040PT; ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279879-VS-MBR6045WT-N3
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VS-MBR6045WT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247AC
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBR6040PT-7; MBR6040PT-F; MBR6040PT;
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Schottky Rectifier, Dual, 45V, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 57AC4337 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 45V, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay
57AC4337
Schottky Rectifier, Dual, 45V, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay 57AC4337
SCHOTTKY RECTIFIER, DUAL, 45V, TO-247AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage VF Max:750mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 45V, TO-247AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage VF Max:750mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MBR6045WT-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MBR6045WT-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MBR6045WT-N3
DIODE ARR SCHOTT 45V 30A TO247AC

DIODE ARR SCHOTT 45V 30A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-MBR6045WT-N3
Schottky Diodes & Rectifiers VS-MBR6045WT-N3
Schottky Diodes & Rectifiers 2X30A 45V Common Cathode

Schottky Diodes & Rectifiers 2X30A 45V Common Cathode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 280-VS-MBR6045WT-N3 112-VS-MBR6045WT-N3-ND 1279879-VS-MBR6045WT-N3 57AC4337 VS-MBR6045WT-N3 VS-MBR6045WT-N3
Product Name Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-MBR6045WT-N3 Schottky Rectifier, Dual, 45V, To-247Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Rail/Tube TO-247; TO-247-3 TO-247; TO-247AC TO-247 TO-247AC
RoHS Compliant RoHS RoHS
IO 30 amps
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data