Manufacturer: Vishay
Win Source Part Number: 213912-VS-MUR820PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR820G; MUR820; VS-MUR820PbF; SUR8820G;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Diode Standard, Reverse Polarity 200V 8A Through Hole TO-220AC
DIODE GP 200V 8A TO220AC Product overview: VS-MUR820PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR820PBF can be used for catalog matching and distributor lookup.
DIODE GP 200V 8A TO220AC
FAST DIODE, 8A, 200V, TO-220AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 213912-VS-MUR820PBF | MUR820PBF-ND | 280-VS-MUR820PBF | VS-MUR820PBF | 63J7983 |
| Product Name | Diodes, Rectifiers - Single - VS-MUR820PBF | Single Diodes | 200V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 8A, 200V, To-220Ac; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | ||||
| VF | 0.9750 volts | 0.9750 volts | 0.9750 volts | ||
| VR | 200 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 35 ns | 25 ns |