Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-262AA, Product overview: VS-MURB2020CT-1HM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MURB2020CT-1H
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: Vishay
Win Source Part Number: 1081177-VS-MURB2020C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 8A
Reverse Recovery Time (trr): 21ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 10A TO262-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 280-VS-MURB2020CT-1HM3 | VS-MURB2020CT-1HM3-ND | 1081177-VS-MURB2020CT-1HM3 | VS-MURB2020CT-1HM3 | VS-MURB2020CT-1HM3 |
| Product Name | 10A 200V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-MURB2020CT-1HM3 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262 | TO-262 | |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps | ||||
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |