Diode Schottky 40V 3A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 105666-VS-MBRD340TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 189pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 3A 3-Pin(2+Tab) TO-252AA T/R Product overview: VS-MBRD340TRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MBRD340TRL-M
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 40V 3A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-MBRD340TRL-M3-ND | 105666-VS-MBRD340TRL-M3 | 2085-VS-MBRD340TRL-M3 | VS-MBRD340TRL-M3 | VS-MBRD340TRL-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-MBRD340TRL-M3 | Schottky 40V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | D-PAK (TO-252AA) | TO-252-3 |