Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 903029-VS-MURB2020CT
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: MURB2020
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-MURB2020CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-MURB2020CT-M
RECTIFIER, DUAL, 20A, 200V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 200V 10A TO263AB
Rectifiers 200V 20A TO-263 Fred Pt
DIODE ARRAY GP 200V 10A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | VS-MURB2020CT-M3GI-ND | 903029-VS-MURB2020CT-M3 | 2085-VS-MURB2020CT-M3 | 68AC5575 | VS-MURB2020CT-M3 | VS-MURB2020CT-M3 | VS-MURB2020CT-M3 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-MURB2020CT-M3 | 10A 200V Diode and Rectifier | Rectifier, Dual, 20A, 200V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263AB (D2PAK) | D2PAK | TO-263AB-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||||
| RoHS Compliant | RoHS | RoHS |