BRIDGE RECT 1P 800V 3.5A GSIB-5S Product overview: VSIB2580-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB2580-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S
Win Source Part Number: 1194361-VSIB2580-E3/
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 1,200
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GSIB-5S
Supplier Device Package: GSIB-5S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VSIB2580
Product Status: Obsolete
BRIDGE RECT 1P 800V 3.5A GSIB-5S
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-VSIB2580-E3/45 | VSIB2580-E3/45-ND | 1194361-VSIB2580-E3/45 | VSIB2580-E3/45 |
| Product Name | 800V 3.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tube | 4-SIP, GSIB-5S | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |