Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279886-VS-MBRS320TR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 3A
Current - Reverse Leakage at Vr: 500μA at 20V
Capacitance at Vr, F: 360pF at 5V, 1MHz
DIODE SCHOTTKY 20V 3A SMB Product overview: VS-MBRS320TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRS320TRPBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 3A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VS-MBRS320TRPBF-ND | 1279886-VS-MBRS320TRPBF | 280-VS-MBRS320TRPBF | VS-MBRS320TRPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-MBRS320TRPBF | Schottky 20V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 0.4500 volts | 0.4500 volts |