Vishay Intertechnology, Inc. 5A 200V Diode and Rectifier VS-MUR1020CT-M3

Description
Rectifier Diode, 1 Phase, 2 Element, 5A, 200V V(RRM), Silicon, TO-220AB, Product overview: VS-MUR1020CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1020CT-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 5A, 200V V(RRM), Silicon, TO-220AB, Product overview: VS-MUR1020CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1020CT-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A 200V Diode and Rectifier - 280-VS-MUR1020CT-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5A 200V Diode and Rectifier
280-VS-MUR1020CT-M3
5A 200V Diode and Rectifier 280-VS-MUR1020CT-M3
Rectifier Diode, 1 Phase, 2 Element, 5A, 200V V(RRM), Silicon, TO-220AB, Product overview: VS-MUR1020CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1020CT-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 5A, 200V V(RRM), Silicon, TO-220AB, Product overview: VS-MUR1020CT-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MUR1020CT-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 994505-VS-MUR1020CT-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
994505-VS-MUR1020CT-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 994505-VS-MUR1020CT-M3
Win Source Part Number: 994505-VS-MUR1020CT- M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 10 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-MUR1020CT-M3-ND,V S-MUR1020CT-M3GI Base Product Number: MUR1020

Win Source Part Number: 994505-VS-MUR1020CT-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 10 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-MUR1020CT-M3-ND,VS-MUR1020CT-M3GI
Base Product Number: MUR1020

Buy Now Datasheet
Diode Arrays - VS-MUR1020CT-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 200V 10A TO-220 Fred Pt

Rectifiers 200V 10A TO-220 Fred Pt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MUR1020CT-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MUR1020CT-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MUR1020CT-M3
DIODE ARRAY GP 200V 5A TO220-3

DIODE ARRAY GP 200V 5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 280-VS-MUR1020CT-M3 994505-VS-MUR1020CT-M3 VS-MUR1020CT-M3GI-ND VS-MUR1020CT-M3 VS-MUR1020CT-M3
Product Name 5A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 200 volts
Unlock Full Specs
to access all available technical data