Vishay Intertechnology, Inc. Diode and Rectifier VSS8D3M10HM3/H

Description
Rectifier Diode, Product overview: VSS8D3M10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSS8D3M10HM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Product overview: VSS8D3M10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSS8D3M10HM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-VSS8D3M10HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VSS8D3M10HM3/H
Diode and Rectifier 280-VSS8D3M10HM3/H
Rectifier Diode, Product overview: VSS8D3M10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSS8D3M10HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: VSS8D3M10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSS8D3M10HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1350829-VSS8D3M10HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1350829-VSS8D3M10HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1350829-VSS8D3M10HM3/H
Win Source Part Number: 1350829-VSS8D3M10HM3 /H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Technology: Schottky Current - Average Rectified (Io): 2.1A Current - Reverse Leakage @ Vr: 200 µA @ 100 V Capacitance @ Vr, F: 340pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Surface Mount Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SlimSMAW (DO-221AD) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S8D3 Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1.5 A

Win Source Part Number: 1350829-VSS8D3M10HM3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Technology: Schottky
Current - Average Rectified (Io): 2.1A
Current - Reverse Leakage @ Vr: 200 µA @ 100 V
Capacitance @ Vr, F: 340pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SlimSMAW (DO-221AD)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S8D3
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1.5 A

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2190377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190377
Schottky Diodes & Rectifiers 2190377
Vishay Diode VSS8D3M10HM3/H

Vishay Diode VSS8D3M10HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2190377P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190377P
Schottky Diodes & Rectifiers 2190377P
Vishay Diode VSS8D3M10HM3/H

Vishay Diode VSS8D3M10HM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2190376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2190376
Schottky Diodes & Rectifiers 2190376
Vishay Diode VSS8D3M10HM3/H

Vishay Diode VSS8D3M10HM3/H

Supplier's Site
Single Diodes - 112-VSS8D3M10HM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2.1A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 100V 2.1A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Single Diodes - 112-VSS8D3M10HM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2.1A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 100V 2.1A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Single Diodes - 112-VSS8D3M10HM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2.1A Surface Mount SlimSMAW (DO-221AD)

Diode Schottky 100V 2.1A Surface Mount SlimSMAW (DO-221AD)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSS8D3M10HM3/H
Schottky Diodes & Rectifiers VSS8D3M10HM3/H
Schottky Diodes & Rectifiers 100V 3A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified

Schottky Diodes & Rectifiers 100V 3A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSS8D3M10HM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSS8D3M10HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers VSS8D3M10HM3/H
DIODE SCHOTT 100V 2.1A SLIMSMAW

DIODE SCHOTT 100V 2.1A SLIMSMAW

Supplier's Site
Single Diodes - VSS8D3M10HM3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VSS8D3M10HM3/H
Single Diodes VSS8D3M10HM3/H
DIODE SCHOTT 100V 2.1A SLIMSMAW

DIODE SCHOTT 100V 2.1A SLIMSMAW

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-VSS8D3M10HM3/H 1350829-VSS8D3M10HM3/H 2190377 112-VSS8D3M10HM3/HTR-ND VSS8D3M10HM3/H VSS8D3M10HM3/H VSS8D3M10HM3/H
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
VF 0.5500 volts 0.5500 volts 0.5500 volts
VR 100 volts
Unlock Full Specs
to access all available technical data