Diode Schottky 40V 500mA Surface Mount CLP1006-2L
Diode Schottky 40V 500mA Surface Mount CLP1006-2L
Diode Schottky 40V 500mA Surface Mount CLP1006-2L
Rectifier Diode, Product overview: VSKY05401006-G4-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VSKY05401006-G4
Win Source Part Number: 1367056-VSKY05401006
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: CLP1006-2L
Base Product Number: VSKY05401006
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 500 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 75 µA @ 30 V
Capacitance @ Vr, F: 140pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
DIODE SCHOT 40V 500MA CLP1006-2L
Schottky Diodes & Rectifiers 40V 0.5A VSKY FlipKY Gen 2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | VSKY05401006-G4-08GITR-ND | 2085-VSKY05401006-G4-08 | 1367056-VSKY05401006-G4-08 | VSKY05401006-G4-08 | VSKY05401006-G4-08 |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| RoHS Compliant | RoHS | ||||
| VF | 0.4600 volts | 0.4600 volts | |||
| VR | 40 volts |