Vishay Intertechnology, Inc. Bridge Rectifiers - VSIB640-E3/45 VSIB640-E3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799231-VSIB640-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.8A Current - Reverse Leakage @ Vr: 10μA @ 400V Part Status: Obsolete(EOL) Family Name: VSIB640 Categories: Discrete Semiconductor Products Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 3A Alternative Parts (Cross-Reference): KBJ6G-LF; KBJ6G; D6XB40; D6XB40 TU; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799231-VSIB640-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.8A Current - Reverse Leakage @ Vr: 10μA @ 400V Part Status: Obsolete(EOL) Family Name: VSIB640 Categories: Discrete Semiconductor Products Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 3A Alternative Parts (Cross-Reference): KBJ6G-LF; KBJ6G; D6XB40; D6XB40 TU; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - VSIB640-E3/45 - 799231-VSIB640-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VSIB640-E3/45
799231-VSIB640-E3/45
Bridge Rectifiers - VSIB640-E3/45 799231-VSIB640-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799231-VSIB640-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.8A Current - Reverse Leakage @ Vr: 10μA @ 400V Part Status: Obsolete(EOL) Family Name: VSIB640 Categories: Discrete Semiconductor Products Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 3A Alternative Parts (Cross-Reference): KBJ6G-LF; KBJ6G; D6XB40; D6XB40 TU; Introduction Date: August 28, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799231-VSIB640-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.8A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Part Status: Obsolete(EOL)
Family Name: VSIB640
Categories: Discrete Semiconductor Products
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 3A
Alternative Parts (Cross-Reference): KBJ6G-LF; KBJ6G; D6XB40; D6XB40 TU;
Introduction Date: August 28, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - VSIB640-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
VSIB640-E3/45-ND
Bridge Rectifiers VSIB640-E3/45-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 400V Through Hole GSIB-5S

Buy Now Datasheet
400V 2.8A Diode and Rectifier - 299-VSIB640-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2.8A Diode and Rectifier
299-VSIB640-E3/45
400V 2.8A Diode and Rectifier 299-VSIB640-E3/45
BRIDGE RECT 1P 400V 2.8A GSIB-5S Product overview: VSIB640-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB640-E3/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 400V 2.8A GSIB-5S Product overview: VSIB640-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VSIB640-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers Rectifiers
Product Number 799231-VSIB640-E3/45 VSIB640-E3/45-ND 299-VSIB640-E3/45
Product Name Bridge Rectifiers - VSIB640-E3/45 Bridge Rectifiers 400V 2.8A Diode and Rectifier
Diode Type Single Phase
VF 0.9500 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual high-voltage switching diodes - BAV23A-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers