Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 769458-VS-MBRB1645PB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 16A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: VS-MBRB1645
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 20TQ045S-G; 20TQ045S-T4; 12TQ045S-GT4; 20TQ040S-T4;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Schottky 45V 16A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 45V 16A TO263AB Product overview: VS-MBRB1645PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB1645PBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 16A TO263AB
SCHOTTKY RECTIFIER, 16A, 45V, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:16A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 769458-VS-MBRB1645PBF | MBRB1645PBF-ND | 280-VS-MBRB1645PBF | VS-MBRB1645PBF | 63J7939 |
| Product Name | Diodes, Rectifiers - Single - VS-MBRB1645PBF | Single Diodes | Schottky 45V 16A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 16A, 45V, To-263Ab; Repetitive Peak Reverse Voltage Vishay |
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | Tube | D2PAK; TO-263 (D2PAK) | |||
| RoHS Compliant | RoHS | RoHS |