Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-247-3
Manufacturer: Vishay
Win Source Part Number: 134502-VS-MBR4060WTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 25
DIODE ARR SCHOTT 60V 20A TO247AC Product overview: VS-MBR4060WTPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-MBR4060WTPBF can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 60V 20A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR4060WTPBF-ND | 134502-VS-MBR4060WTPBF | 286-VS-MBR4060WTPBF | VS-MBR4060WTPBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-MBR4060WTPBF | 60V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | TO-247; TO-247-3 | TO-247; TO-247AC | Tube | TO-247 |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed |