Diode Schottky 35V 16A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787544-VS-MBRB1635PB
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 16A
Current - Reverse Leakage @ Vr: 200μA @ 35V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: VS-MBRB1635
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 630mV @ 16A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): 20TQ035S-T4; 12TQ035S-GT4; 20TQ035S-GT4; 20TQ035S-G;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE SCHOTTKY 35V 16A TO263AB Product overview: VS-MBRB1635PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRB1635PBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 35V 16A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRB1635PBF-ND | 787544-VS-MBRB1635PBF | 280-VS-MBRB1635PBF | VS-MBRB1635PBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-MBRB1635PBF | Schottky 35V 16A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |