Bridge Rectifier Diode, 1 Phase, 6A, 800V V(RRM), Silicon, Product overview: VS-KBPC608PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-KBPC608PBF can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole D-72
Manufacturer: Vishay
Win Source Part Number: 1050766-VS-KBPC608PB
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-72
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bridge Rectifiers RECOMMENDED ALT 844-KBPC608
BRIDGE RECT 1PHASE 800V 6A D-72
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 8172605P | 8172605 | 299-VS-KBPC608PBF | VS-KBPC608PBFGI-ND | 1050766-VS-KBPC608PBF | VS-KBPC608PBF | VS-KBPC608PBF |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 6A 800V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - VS-KBPC608PBF | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | ||||
| Package | D-72 | D 72 | Bulk | 4-Square, D-72 | D-72 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| IO | 6 amps |