Vishay Intertechnology, Inc. Single Diodes VS-MURB820TRL-M3

Description
DIODE GEN PURP 200V 8A TO263AB
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 8A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-MURB820TRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 8A TO263AB

DIODE GEN PURP 200V 8A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-MURB820TRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 8A TO263AB

DIODE STANDARD 200V 8A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-MURB820TRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes VS-MURB820TRL-M3
DIODE GEN PURP 200V 8A TO263AB

DIODE GEN PURP 200V 8A TO263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-MURB820TRL-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-MURB820TRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-MURB820TRL-M3
DIODE GEN PURP 200V 8A TO263AB

DIODE GEN PURP 200V 8A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 200V 8A IF (TO-263AB) 100A IFSM

Rectifiers 200V 8A IF (TO-263AB) 100A IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 112-VS-MURB820TRL-M3CT-ND VS-MURB820TRL-M3 VS-MURB820TRL-M3 VS-MURB820TRL-M3
Product Name Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AB-3
VF 0.9750 volts 0.9750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0203 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Single Diodes - BAS40/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky 60V 20A Diode and Rectifier - 286-48CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package D2PAK
RoHS Compliant RoHS
View Details
2 suppliers