Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 787494-VS-MBR1045PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Capacitance @ Vr, F: 600pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-MBR1045
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 570mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): USD745; MBR1050; 6TQ045; SBL840-BP;
Introduction Date: January 12, 2016
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Diode Schottky 45V 10A Through Hole TO-220AC
DIODE SCHOTTKY 45V 10A TO220AC Product overview: VS-MBR1045PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBR1045PBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 10A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 787494-VS-MBR1045PBF | MBR1045PBF-ND | 280-VS-MBR1045PBF | VS-MBR1045PBF |
| Product Name | Diodes, Rectifiers - Single - VS-MBR1045PBF | Single Diodes | Schottky 45V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5700 volts | 0.5700 volts |