Manufacturer: Vishay
Win Source Part Number: 057348-VS-MBRA140TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
1A 40V Schottky Rectifier Diode, SMA, Surface Mount Product overview: VS-MBRA140TRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-MBRA140TRPBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A DO214AC
40V 550mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt
SCHOTTKY RECTIFIER, 1A, 40V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1A, 40V V(RRM), SILICON, SMA DO-214AC. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 40V 1A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 057348-VS-MBRA140TRPBF | VS-MBRA140TRPBFTR-ND | 280-VS-MBRA140TRPBF | VS-MBRA140TRPBF | VS-MBRA140TRPBF | VS-MBRA140TRPBF | 01N3577 | 31377345 | VS-MBRA140TRPBF |
| Product Name | Diodes, Rectifiers - Single - VS-MBRA140TRPBF | Single Diodes | Schottky SMD 1A 40V Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A, 40V, Sma, Full Reel; Repetitive Peak Reverse Voltage Vishay | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | |||||||
| Package | SMA; SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA | SMA (DO-214AC) | SMA; DO-214AC (SMA) | SMA | ||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.4900 volts | 0.5500 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |